Capital Lighting, Inc. 66335-3 Semi-Flush Mts.-Bowl Style 606296

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335013464 Category: Semi Flush Glass: Frosted With Clear Highlights
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335013464 Category: Semi Flush Glass: Frosted With Clear Highlights

Suppliers

Company
Product
Description
Supplier Links
66335-3 Semi-Flush Mts.-Bowl Style - 606296 - Capital Lighting, Inc.
Columbus, OH, USA
66335-3 Semi-Flush Mts.-Bowl Style
606296
66335-3 Semi-Flush Mts.-Bowl Style 606296
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335013464 Category: Semi Flush Glass: Frosted With Clear Highlights

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Weight: 3
Product Name: Three Light Semi Flush
UPC: 830335013464
Category: Semi Flush
Glass: Frosted With Clear Highlights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606296
Product Name 66335-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details