Capital Lighting, Inc. 66342-4 Pendants-Bowl Style 606295

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 16 Product Name: Four Light Pendant UPC: 830335013433 Category: Pendant Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 16 Product Name: Four Light Pendant UPC: 830335013433 Category: Pendant Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
66342-4 Pendants-Bowl Style - 606295 - Capital Lighting, Inc.
Columbus, OH, USA
66342-4 Pendants-Bowl Style
606295
66342-4 Pendants-Bowl Style 606295
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 16 Product Name: Four Light Pendant UPC: 830335013433 Category: Pendant Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Weight: 16
Product Name: Four Light Pendant
UPC: 830335013433
Category: Pendant
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606295
Product Name 66342-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details