Capital Lighting, Inc. 66334-1 Pendants-Glass Down 606294

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335013419 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335013419 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66334-1 Pendants-Glass Down - 606294 - Capital Lighting, Inc.
Columbus, OH, USA
66334-1 Pendants-Glass Down
606294
66334-1 Pendants-Glass Down 606294
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335013419 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 830335013419
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606294
Product Name 66334-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details