Capital Lighting, Inc. 66341-3 Semi-Flush Mts.-Bowl Style 606292

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 830335013426 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 830335013426 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
66341-3 Semi-Flush Mts.-Bowl Style - 606292 - Capital Lighting, Inc.
Columbus, OH, USA
66341-3 Semi-Flush Mts.-Bowl Style
606292
66341-3 Semi-Flush Mts.-Bowl Style 606292
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 830335013426 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Aged Bronze
Weight: 4
Product Name: Three Light Semi Flush
UPC: 830335013426
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606292
Product Name 66341-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details