Capital Lighting, Inc. 66340-2 Semi-Flush Mts.-Bowl Style 606290

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335013440 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335013440 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
66340-2 Semi-Flush Mts.-Bowl Style - 606290 - Capital Lighting, Inc.
Columbus, OH, USA
66340-2 Semi-Flush Mts.-Bowl Style
606290
66340-2 Semi-Flush Mts.-Bowl Style 606290
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 830335013440 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Aged Bronze
Weight: 8
Product Name: Two Light Semi Flush
UPC: 830335013440
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606290
Product Name 66340-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details