Capital Lighting, Inc. 73041-1 Mini Pendants-Cable 606289

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 830335012870 Category: Pendant Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 830335012870 Category: Pendant Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73041-1 Mini Pendants-Cable - 606289 - Capital Lighting, Inc.
Columbus, OH, USA
73041-1 Mini Pendants-Cable
606289
73041-1 Mini Pendants-Cable 606289
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 830335012870 Category: Pendant Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 830335012870
Category: Pendant
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606289
Product Name 73041-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details