Capital Lighting, Inc. 66413-1 Pendants-Glass Down 606275

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335014072 Category: Pendant Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335014072 Category: Pendant Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66413-1 Pendants-Glass Down - 606275 - Capital Lighting, Inc.
Columbus, OH, USA
66413-1 Pendants-Glass Down
606275
66413-1 Pendants-Glass Down 606275
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Pendant UPC: 830335014072 Category: Pendant Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: One Light Pendant
UPC: 830335014072
Category: Pendant
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606275
Product Name 66413-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details