Capital Lighting, Inc. 66412-1 Mini Pendants-Rod 606272

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335014065 Category: Pendant Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335014065 Category: Pendant Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66412-1 Mini Pendants-Rod - 606272 - Capital Lighting, Inc.
Columbus, OH, USA
66412-1 Mini Pendants-Rod
606272
66412-1 Mini Pendants-Rod 606272
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335014065 Category: Pendant Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 830335014065
Category: Pendant
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606272
Product Name 66412-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details