Capital Lighting, Inc. 66445-3 Island/Pool Table-3 Light Bar 606264

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Extension: 47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 24 Product Name: Three Light Island Light UPC: 830335014218 Category: Billiard/Island Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Extension: 47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 24 Product Name: Three Light Island Light UPC: 830335014218 Category: Billiard/Island Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66445-3 Island/Pool Table-3 Light Bar - 606264 - Capital Lighting, Inc.
Columbus, OH, USA
66445-3 Island/Pool Table-3 Light Bar
606264
66445-3 Island/Pool Table-3 Light Bar 606264
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Extension: 47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 24 Product Name: Three Light Island Light UPC: 830335014218 Category: Billiard/Island Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Length 21.00
Extension: 47
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Weight: 24
Product Name: Three Light Island Light
UPC: 830335014218
Category: Billiard/Island
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606264
Product Name 66445-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details