Capital Lighting, Inc. 69039-1 Mini Pendants-Rod 606263

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013716 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013716 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
69039-1 Mini Pendants-Rod - 606263 - Capital Lighting, Inc.
Columbus, OH, USA
69039-1 Mini Pendants-Rod
606263
69039-1 Mini Pendants-Rod 606263
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013716 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335013716
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606263
Product Name 69039-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details