Capital Lighting, Inc. 73040-2 Sconces-Pocket 606258

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012887 Category: Sconce Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012887 Category: Sconce Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73040-2 Sconces-Pocket - 606258 - Capital Lighting, Inc.
Columbus, OH, USA
73040-2 Sconces-Pocket
606258
73040-2 Sconces-Pocket 606258
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012887 Category: Sconce Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 3
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Two Light Sconce
UPC: 830335012887
Category: Sconce
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606258
Product Name 73040-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details