Capital Lighting, Inc. 73022-3 Semi-Flush Mts.-Bowl Style 606256

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012788 Category: Semi Flush Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012788 Category: Semi Flush Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73022-3 Semi-Flush Mts.-Bowl Style - 606256 - Capital Lighting, Inc.
Columbus, OH, USA
73022-3 Semi-Flush Mts.-Bowl Style
606256
73022-3 Semi-Flush Mts.-Bowl Style 606256
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012788 Category: Semi Flush Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335012788
Category: Semi Flush
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606256
Product Name 73022-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details