Capital Lighting, Inc. 73032-3 Semi-Flush Mts.-Bowl Style 606252

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012825 Category: Semi Flush Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012825 Category: Semi Flush Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73032-3 Semi-Flush Mts.-Bowl Style - 606252 - Capital Lighting, Inc.
Columbus, OH, USA
73032-3 Semi-Flush Mts.-Bowl Style
606252
73032-3 Semi-Flush Mts.-Bowl Style 606252
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Semi Flush UPC: 830335012825 Category: Semi Flush Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335012825
Category: Semi Flush
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606252
Product Name 73032-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details