Capital Lighting, Inc. 73030-2 Sconces-Pocket 606251

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012849 Category: Sconce Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012849 Category: Sconce Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73030-2 Sconces-Pocket - 606251 - Capital Lighting, Inc.
Columbus, OH, USA
73030-2 Sconces-Pocket
606251
73030-2 Sconces-Pocket 606251
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 3 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 830335012849 Category: Sconce Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 3
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Two Light Sconce
UPC: 830335012849
Category: Sconce
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606251
Product Name 73030-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details