Capital Lighting, Inc. 66430-1 Sconces-Single Glass 606243

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335014133 Category: Sconce Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335014133 Category: Sconce Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66430-1 Sconces-Single Glass - 606243 - Capital Lighting, Inc.
Columbus, OH, USA
66430-1 Sconces-Single Glass
606243
66430-1 Sconces-Single Glass 606243
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335014133 Category: Sconce Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 830335014133
Category: Sconce
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606243
Product Name 66430-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details