Capital Lighting, Inc. 66431-2 Flush Mounts-Bowl Style 606241

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Flush Mount UPC: 830335014140 Category: Flush Mount Glass: Cappa Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Flush Mount UPC: 830335014140 Category: Flush Mount Glass: Cappa Shell

Suppliers

Company
Product
Description
Supplier Links
66431-2 Flush Mounts-Bowl Style - 606241 - Capital Lighting, Inc.
Columbus, OH, USA
66431-2 Flush Mounts-Bowl Style
606241
66431-2 Flush Mounts-Bowl Style 606241
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Flush Mount UPC: 830335014140 Category: Flush Mount Glass: Cappa Shell

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 6
Product Name: Two Light Flush Mount
UPC: 830335014140
Category: Flush Mount
Glass: Cappa Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606241
Product Name 66431-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details