Capital Lighting, Inc. 70089-1 Semi-Flush Mts.-Bowl Style 606238

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Copper Weight: 2 Product Name: One Light Semi Flush UPC: 830335013990 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Copper Weight: 2 Product Name: One Light Semi Flush UPC: 830335013990 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70089-1 Semi-Flush Mts.-Bowl Style - 606238 - Capital Lighting, Inc.
Columbus, OH, USA
70089-1 Semi-Flush Mts.-Bowl Style
606238
70089-1 Semi-Flush Mts.-Bowl Style 606238
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Copper Weight: 2 Product Name: One Light Semi Flush UPC: 830335013990 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Copper
Weight: 2
Product Name: One Light Semi Flush
UPC: 830335013990
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606238
Product Name 70089-1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details