Capital Lighting, Inc. 70061-3 Island/Pool Table-3 Light Bar 606235

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 19 Product Name: Three Light Island Light UPC: 830335013914 Category: Billiard/Island Glass: Tan Mica/Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 19 Product Name: Three Light Island Light UPC: 830335013914 Category: Billiard/Island Glass: Tan Mica/Tiffany

Suppliers

Company
Product
Description
Supplier Links
70061-3 Island/Pool Table-3 Light Bar - 606235 - Capital Lighting, Inc.
Columbus, OH, USA
70061-3 Island/Pool Table-3 Light Bar
606235
70061-3 Island/Pool Table-3 Light Bar 606235
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 19 Product Name: Three Light Island Light UPC: 830335013914 Category: Billiard/Island Glass: Tan Mica/Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Length 14.00
Extension: 60
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tiffany Bronze
Weight: 19
Product Name: Three Light Island Light
UPC: 830335013914
Category: Billiard/Island
Glass: Tan Mica/Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606235
Product Name 70061-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details