Capital Lighting, Inc. 69063-4 Island/Pool Table-4 Light + 606233

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Four Light Island Light UPC: 830335013792 Category: Billiard/Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Four Light Island Light UPC: 830335013792 Category: Billiard/Island

Suppliers

Company
Product
Description
Supplier Links
69063-4 Island/Pool Table-4 Light + - 606233 - Capital Lighting, Inc.
Columbus, OH, USA
69063-4 Island/Pool Table-4 Light +
606233
69063-4 Island/Pool Table-4 Light + 606233
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 9 Product Name: Four Light Island Light UPC: 830335013792 Category: Billiard/Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Extension: 12
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 9
Product Name: Four Light Island Light
UPC: 830335013792
Category: Billiard/Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606233
Product Name 69063-4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details