Capital Lighting, Inc. 70060-3 Mini Pendants-Chain 606232

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335013921 Category: Pendant Glass: Tan Mica/Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335013921 Category: Pendant Glass: Tan Mica/Tiffany

Suppliers

Company
Product
Description
Supplier Links
70060-3 Mini Pendants-Chain - 606232 - Capital Lighting, Inc.
Columbus, OH, USA
70060-3 Mini Pendants-Chain
606232
70060-3 Mini Pendants-Chain 606232
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 8 Product Name: Three Light Pendant UPC: 830335013921 Category: Pendant Glass: Tan Mica/Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 8
Product Name: Three Light Pendant
UPC: 830335013921
Category: Pendant
Glass: Tan Mica/Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606232
Product Name 70060-3 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details