Capital Lighting, Inc. 70021-1 Semi-Flush Mts.-Bowl Style 606231

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 2 Product Name: One Light Semi Flush UPC: 830335014027 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 2 Product Name: One Light Semi Flush UPC: 830335014027 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70021-1 Semi-Flush Mts.-Bowl Style - 606231 - Capital Lighting, Inc.
Columbus, OH, USA
70021-1 Semi-Flush Mts.-Bowl Style
606231
70021-1 Semi-Flush Mts.-Bowl Style 606231
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 2 Product Name: One Light Semi Flush UPC: 830335014027 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Vintage Antique
Weight: 2
Product Name: One Light Semi Flush
UPC: 830335014027
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606231
Product Name 70021-1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details