Capital Lighting, Inc. 70049-4 Pendants-Drum Shade 606230

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Qty: 4 Wattage: 75 Finish: Burnished Copper Weight: 14 Product Name: Four Light Pendant UPC: 830335013808 Category: Pendant Glass: Tea Stained Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Qty: 4 Wattage: 75 Finish: Burnished Copper Weight: 14 Product Name: Four Light Pendant UPC: 830335013808 Category: Pendant Glass: Tea Stained Art

Suppliers

Company
Product
Description
Supplier Links
70049-4 Pendants-Drum Shade - 606230 - Capital Lighting, Inc.
Columbus, OH, USA
70049-4 Pendants-Drum Shade
606230
70049-4 Pendants-Drum Shade 606230
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Qty: 4 Wattage: 75 Finish: Burnished Copper Weight: 14 Product Name: Four Light Pendant UPC: 830335013808 Category: Pendant Glass: Tea Stained Art

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Qty: 4
Wattage: 75
Finish: Burnished Copper
Weight: 14
Product Name: Four Light Pendant
UPC: 830335013808
Category: Pendant
Glass: Tea Stained Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606230
Product Name 70049-4 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details