Capital Lighting, Inc. 73001-2 Bathroom Fixtures-Two Lights 606227

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Antique Brass Weight: 4 Product Name: Two Light Vanity UPC: 830335012702 Category: Vanity Glass: Opal Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Antique Brass Weight: 4 Product Name: Two Light Vanity UPC: 830335012702 Category: Vanity Glass: Opal Blown

Suppliers

Company
Product
Description
Supplier Links
73001-2 Bathroom Fixtures-Two Lights - 606227 - Capital Lighting, Inc.
Columbus, OH, USA
73001-2 Bathroom Fixtures-Two Lights
606227
73001-2 Bathroom Fixtures-Two Lights 606227
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Antique Brass Weight: 4 Product Name: Two Light Vanity UPC: 830335012702 Category: Vanity Glass: Opal Blown

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Antique Brass
Weight: 4
Product Name: Two Light Vanity
UPC: 830335012702
Category: Vanity
Glass: Opal Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606227
Product Name 73001-2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details