PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 830335012757
Category: Pendant
Glass: Hand Painted Crackled
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606225 |
| Product Name | 73011-1 Mini Pendants-Cable |
| Application | Residential |