Capital Lighting, Inc. 73007-3 Mini Chandeliers-Glass Shade 606221

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Chandelier UPC: 830335012665 Category: Chandelier Glass: Opal Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Chandelier UPC: 830335012665 Category: Chandelier Glass: Opal Blown

Suppliers

Company
Product
Description
Supplier Links
73007-3 Mini Chandeliers-Glass Shade - 606221 - Capital Lighting, Inc.
Columbus, OH, USA
73007-3 Mini Chandeliers-Glass Shade
606221
73007-3 Mini Chandeliers-Glass Shade 606221
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Chandelier UPC: 830335012665 Category: Chandelier Glass: Opal Blown

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Antique Brass
Weight: 6
Product Name: Three Light Chandelier
UPC: 830335012665
Category: Chandelier
Glass: Opal Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606221
Product Name 73007-3 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details