Capital Lighting, Inc. 73008-6 Mid. Chandeliers-Glass Up 606220

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 830335012672 Category: Chandelier Glass: Opal Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 830335012672 Category: Chandelier Glass: Opal Blown

Suppliers

Company
Product
Description
Supplier Links
73008-6 Mid. Chandeliers-Glass Up - 606220 - Capital Lighting, Inc.
Columbus, OH, USA
73008-6 Mid. Chandeliers-Glass Up
606220
73008-6 Mid. Chandeliers-Glass Up 606220
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 830335012672 Category: Chandelier Glass: Opal Blown

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Antique Brass
Weight: 11
Product Name: Six Light Chandelier
UPC: 830335012672
Category: Chandelier
Glass: Opal Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606220
Product Name 73008-6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details