Capital Lighting, Inc. 70104-2 Sconces-Pocket 606217

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335013846 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335013846 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70104-2 Sconces-Pocket - 606217 - Capital Lighting, Inc.
Columbus, OH, USA
70104-2 Sconces-Pocket
606217
70104-2 Sconces-Pocket 606217
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335013846 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 3
Product Name: Two Light Sconce
UPC: 830335013846
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606217
Product Name 70104-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details