Capital Lighting, Inc. 70105-3 Semi-Flush Mts.-Bowl Style 606214

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335013839 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335013839 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70105-3 Semi-Flush Mts.-Bowl Style - 606214 - Capital Lighting, Inc.
Columbus, OH, USA
70105-3 Semi-Flush Mts.-Bowl Style
606214
70105-3 Semi-Flush Mts.-Bowl Style 606214
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335013839 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335013839
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606214
Product Name 70105-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details