Capital Lighting, Inc. 70114-1 Semi-Flush Mts.-Bowl Style 606211

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Semi Flush UPC: 830335014003 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Semi Flush UPC: 830335014003 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70114-1 Semi-Flush Mts.-Bowl Style - 606211 - Capital Lighting, Inc.
Columbus, OH, USA
70114-1 Semi-Flush Mts.-Bowl Style
606211
70114-1 Semi-Flush Mts.-Bowl Style 606211
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 2 Product Name: One Light Semi Flush UPC: 830335014003 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 2
Product Name: One Light Semi Flush
UPC: 830335014003
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606211
Product Name 70114-1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details