Capital Lighting, Inc. 70150-1 Sconces-Pocket 606209

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335013907 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335013907 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70150-1 Sconces-Pocket - 606209 - Capital Lighting, Inc.
Columbus, OH, USA
70150-1 Sconces-Pocket
606209
70150-1 Sconces-Pocket 606209
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335013907 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 830335013907
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606209
Product Name 70150-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details