Capital Lighting, Inc. 72051-5 Pendants-Other 606208

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Solid Brushed Brass Weight: 9 Product Name: Five Light Chandelier UPC: 830335014034 Category: Chandelier Glass: Cream Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Solid Brushed Brass Weight: 9 Product Name: Five Light Chandelier UPC: 830335014034 Category: Chandelier Glass: Cream Tiffany

Suppliers

Company
Product
Description
Supplier Links
72051-5 Pendants-Other - 606208 - Capital Lighting, Inc.
Columbus, OH, USA
72051-5 Pendants-Other
606208
72051-5 Pendants-Other 606208
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Solid Brushed Brass Weight: 9 Product Name: Five Light Chandelier UPC: 830335014034 Category: Chandelier Glass: Cream Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Solid Brushed Brass
Weight: 9
Product Name: Five Light Chandelier
UPC: 830335014034
Category: Chandelier
Glass: Cream Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606208
Product Name 72051-5 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details