Capital Lighting, Inc. 70153-3 Pendants-Glass Down 606206

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335013884 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335013884 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70153-3 Pendants-Glass Down - 606206 - Capital Lighting, Inc.
Columbus, OH, USA
70153-3 Pendants-Glass Down
606206
70153-3 Pendants-Glass Down 606206
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 10 Product Name: Three Light Pendant UPC: 830335013884 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 10
Product Name: Three Light Pendant
UPC: 830335013884
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606206
Product Name 70153-3 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details