Capital Lighting, Inc. 70162-4 Pendants-Drum Shade 606205

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 14 Product Name: Four Light Pendant UPC: 830335013976 Category: Pendant Glass: Cream Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 14 Product Name: Four Light Pendant UPC: 830335013976 Category: Pendant Glass: Cream Art

Suppliers

Company
Product
Description
Supplier Links
70162-4 Pendants-Drum Shade - 606205 - Capital Lighting, Inc.
Columbus, OH, USA
70162-4 Pendants-Drum Shade
606205
70162-4 Pendants-Drum Shade 606205
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Tiffany Bronze Weight: 14 Product Name: Four Light Pendant UPC: 830335013976 Category: Pendant Glass: Cream Art

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Tiffany Bronze
Weight: 14
Product Name: Four Light Pendant
UPC: 830335013976
Category: Pendant
Glass: Cream Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606205
Product Name 70162-4 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details