Capital Lighting, Inc. 70152-1 Mini Pendants-Rod 606204

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335013891 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335013891 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70152-1 Mini Pendants-Rod - 606204 - Capital Lighting, Inc.
Columbus, OH, USA
70152-1 Mini Pendants-Rod
606204
70152-1 Mini Pendants-Rod 606204
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335013891 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 830335013891
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606204
Product Name 70152-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details