Capital Lighting, Inc. 66322-4 Pendants-Bowl Style 606088

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: Four Light Pendant UPC: 830335013389 Category: Pendant Glass: White Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: Four Light Pendant UPC: 830335013389 Category: Pendant Glass: White Antique

Suppliers

Company
Product
Description
Supplier Links
66322-4 Pendants-Bowl Style - 606088 - Capital Lighting, Inc.
Columbus, OH, USA
66322-4 Pendants-Bowl Style
606088
66322-4 Pendants-Bowl Style 606088
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: Four Light Pendant UPC: 830335013389 Category: Pendant Glass: White Antique

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Weight: 10
Product Name: Four Light Pendant
UPC: 830335013389
Category: Pendant
Glass: White Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606088
Product Name 66322-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details