Capital Lighting, Inc. 66320-4 Pendants-Bowl Style 606082

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 12 Product Name: Four Light Pendant UPC: 830335013365 Category: Pendant Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 12 Product Name: Four Light Pendant UPC: 830335013365 Category: Pendant Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
66320-4 Pendants-Bowl Style - 606082 - Capital Lighting, Inc.
Columbus, OH, USA
66320-4 Pendants-Bowl Style
606082
66320-4 Pendants-Bowl Style 606082
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Weight: 12 Product Name: Four Light Pendant UPC: 830335013365 Category: Pendant Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Weight: 12
Product Name: Four Light Pendant
UPC: 830335013365
Category: Pendant
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606082
Product Name 66320-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details