Capital Lighting, Inc. 66310-3 Mini Pendants-Chain 606081

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Lantern UPC: 830335013334 Category: Pendant Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Lantern UPC: 830335013334 Category: Pendant Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
66310-3 Mini Pendants-Chain - 606081 - Capital Lighting, Inc.
Columbus, OH, USA
66310-3 Mini Pendants-Chain
606081
66310-3 Mini Pendants-Chain 606081
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Three Light Lantern UPC: 830335013334 Category: Pendant Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 6
Product Name: Three Light Lantern
UPC: 830335013334
Category: Pendant
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606081
Product Name 66310-3 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details