Capital Lighting, Inc. 60028-1 Mini Pendants-Cable 606065

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335012450 Category: Pendant Glass: Tan Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335012450 Category: Pendant Glass: Tan Stone

Suppliers

Company
Product
Description
Supplier Links
60028-1 Mini Pendants-Cable - 606065 - Capital Lighting, Inc.
Columbus, OH, USA
60028-1 Mini Pendants-Cable
606065
60028-1 Mini Pendants-Cable 606065
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 830335012450 Category: Pendant Glass: Tan Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 830335012450
Category: Pendant
Glass: Tan Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606065
Product Name 60028-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details