Capital Lighting, Inc. 60019-1 Sconces-Pocket 606063

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Sconce UPC: 830335012436 Category: Sconce Glass: Multi-Colored Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Sconce UPC: 830335012436 Category: Sconce Glass: Multi-Colored Stone

Suppliers

Company
Product
Description
Supplier Links
60019-1 Sconces-Pocket - 606063 - Capital Lighting, Inc.
Columbus, OH, USA
60019-1 Sconces-Pocket
606063
60019-1 Sconces-Pocket 606063
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Sconce UPC: 830335012436 Category: Sconce Glass: Multi-Colored Stone

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 4
Product Name: One Light Sconce
UPC: 830335012436
Category: Sconce
Glass: Multi-Colored Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606063
Product Name 60019-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details