Capital Lighting, Inc. 60027-2 Semi-Flush Mts.-Bowl Style 606062

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012481 Category: Semi Flush Glass: Tan Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012481 Category: Semi Flush Glass: Tan Stone

Suppliers

Company
Product
Description
Supplier Links
60027-2 Semi-Flush Mts.-Bowl Style - 606062 - Capital Lighting, Inc.
Columbus, OH, USA
60027-2 Semi-Flush Mts.-Bowl Style
606062
60027-2 Semi-Flush Mts.-Bowl Style 606062
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012481 Category: Semi Flush Glass: Tan Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Semi Flush
UPC: 830335012481
Category: Semi Flush
Glass: Tan Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606062
Product Name 60027-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details