Capital Lighting, Inc. 60020-2 Semi-Flush Mts.-Bowl Style 606061

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012443 Category: Semi Flush Glass: Multi-Colored Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012443 Category: Semi Flush Glass: Multi-Colored Stone

Suppliers

Company
Product
Description
Supplier Links
60020-2 Semi-Flush Mts.-Bowl Style - 606061 - Capital Lighting, Inc.
Columbus, OH, USA
60020-2 Semi-Flush Mts.-Bowl Style
606061
60020-2 Semi-Flush Mts.-Bowl Style 606061
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Two Light Semi Flush UPC: 830335012443 Category: Semi Flush Glass: Multi-Colored Stone

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 6
Product Name: Two Light Semi Flush
UPC: 830335012443
Category: Semi Flush
Glass: Multi-Colored Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606061
Product Name 60020-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details