Capital Lighting, Inc. 66254-2 Flush Mounts-Bowl Style 606054

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Flush Mount UPC: 830335013181 Category: Flush Mount Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Flush Mount UPC: 830335013181 Category: Flush Mount Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66254-2 Flush Mounts-Bowl Style - 606054 - Capital Lighting, Inc.
Columbus, OH, USA
66254-2 Flush Mounts-Bowl Style
606054
66254-2 Flush Mounts-Bowl Style 606054
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 6 Product Name: Two Light Flush Mount UPC: 830335013181 Category: Flush Mount Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 6
Product Name: Two Light Flush Mount
UPC: 830335013181
Category: Flush Mount
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606054
Product Name 66254-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details