Capital Lighting, Inc. 66271-4 Foyer/Hall Lanterns-Glass w/Frame 606052

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Four Light Lantern UPC: 830335013242 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Four Light Lantern UPC: 830335013242 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66271-4 Foyer/Hall Lanterns-Glass w/Frame - 606052 - Capital Lighting, Inc.
Columbus, OH, USA
66271-4 Foyer/Hall Lanterns-Glass w/Frame
606052
66271-4 Foyer/Hall Lanterns-Glass w/Frame 606052
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Four Light Lantern UPC: 830335013242 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Four Light Lantern
UPC: 830335013242
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606052
Product Name 66271-4 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details