Capital Lighting, Inc. 66262-6 Foyer/Hall Lanterns-Glass w/Frame 606051

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Six Light Lantern UPC: 830335013266 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Six Light Lantern UPC: 830335013266 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66262-6 Foyer/Hall Lanterns-Glass w/Frame - 606051 - Capital Lighting, Inc.
Columbus, OH, USA
66262-6 Foyer/Hall Lanterns-Glass w/Frame
606051
66262-6 Foyer/Hall Lanterns-Glass w/Frame 606051
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 15 Product Name: Six Light Lantern UPC: 830335013266 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 15
Product Name: Six Light Lantern
UPC: 830335013266
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606051
Product Name 66262-6 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details