Capital Lighting, Inc. 60039-1 Sconces-Pocket 606036

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Sconce UPC: 830335012504 Category: Sconce Glass: Tea-Stained Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Sconce UPC: 830335012504 Category: Sconce Glass: Tea-Stained Stone

Suppliers

Company
Product
Description
Supplier Links
60039-1 Sconces-Pocket - 606036 - Capital Lighting, Inc.
Columbus, OH, USA
60039-1 Sconces-Pocket
606036
60039-1 Sconces-Pocket 606036
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: One Light Sconce UPC: 830335012504 Category: Sconce Glass: Tea-Stained Stone

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 4
Product Name: One Light Sconce
UPC: 830335012504
Category: Sconce
Glass: Tea-Stained Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606036
Product Name 60039-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details