Capital Lighting, Inc. 66163-5 Mid. Chandeliers-Glass Up 606023

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 830335013112 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 830335013112 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66163-5 Mid. Chandeliers-Glass Up - 606023 - Capital Lighting, Inc.
Columbus, OH, USA
66163-5 Mid. Chandeliers-Glass Up
606023
66163-5 Mid. Chandeliers-Glass Up 606023
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 830335013112 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 14
Product Name: Five Light Chandelier
UPC: 830335013112
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606023
Product Name 66163-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details