Capital Lighting, Inc. 66183-5 Mid. Chandeliers-Glass Up 606022

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Weight: 14 Product Name: Five Light Chandelier UPC: 830335013129 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Weight: 14 Product Name: Five Light Chandelier UPC: 830335013129 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66183-5 Mid. Chandeliers-Glass Up - 606022 - Capital Lighting, Inc.
Columbus, OH, USA
66183-5 Mid. Chandeliers-Glass Up
606022
66183-5 Mid. Chandeliers-Glass Up 606022
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Weight: 14 Product Name: Five Light Chandelier UPC: 830335013129 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Copper
Weight: 14
Product Name: Five Light Chandelier
UPC: 830335013129
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606022
Product Name 66183-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details