Capital Lighting, Inc. 65032-4 Foyer/Hall Lanterns-Glass w/Frame 606018

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Bronze Weight: 8 Product Name: Four Light Lantern UPC: 830335012917 Category: Pendant Glass: Tan Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Bronze Weight: 8 Product Name: Four Light Lantern UPC: 830335012917 Category: Pendant Glass: Tan Mica

Suppliers

Company
Product
Description
Supplier Links
65032-4 Foyer/Hall Lanterns-Glass w/Frame - 606018 - Capital Lighting, Inc.
Columbus, OH, USA
65032-4 Foyer/Hall Lanterns-Glass w/Frame
606018
65032-4 Foyer/Hall Lanterns-Glass w/Frame 606018
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Bronze Weight: 8 Product Name: Four Light Lantern UPC: 830335012917 Category: Pendant Glass: Tan Mica

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Classic Bronze
Weight: 8
Product Name: Four Light Lantern
UPC: 830335012917
Category: Pendant
Glass: Tan Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606018
Product Name 65032-4 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details