Capital Lighting, Inc. 65031-3 Foyer/Hall Lanterns-Glass w/Frame 606015

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 6 Product Name: Three Light Lantern UPC: 830335012900 Category: Pendant Glass: Tan Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 6 Product Name: Three Light Lantern UPC: 830335012900 Category: Pendant Glass: Tan Mica

Suppliers

Company
Product
Description
Supplier Links
65031-3 Foyer/Hall Lanterns-Glass w/Frame - 606015 - Capital Lighting, Inc.
Columbus, OH, USA
65031-3 Foyer/Hall Lanterns-Glass w/Frame
606015
65031-3 Foyer/Hall Lanterns-Glass w/Frame 606015
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 6 Product Name: Three Light Lantern UPC: 830335012900 Category: Pendant Glass: Tan Mica

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Bronze
Weight: 6
Product Name: Three Light Lantern
UPC: 830335012900
Category: Pendant
Glass: Tan Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606015
Product Name 65031-3 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details