Capital Lighting, Inc. 65040-1 Sconces-Single Candle 606009

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 8 Product Name: One Light Sconce UPC: 830335012955 Category: Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 8 Product Name: One Light Sconce UPC: 830335012955 Category: Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
65040-1 Sconces-Single Candle - 606009 - Capital Lighting, Inc.
Columbus, OH, USA
65040-1 Sconces-Single Candle
606009
65040-1 Sconces-Single Candle 606009
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 8 Product Name: One Light Sconce UPC: 830335012955 Category: Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Bronze
Weight: 8
Product Name: One Light Sconce
UPC: 830335012955
Category: Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606009
Product Name 65040-1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details